Microchip Technology, Inc. Ethernet Controller, 0 To 70Deg C; Data Rate Microchip KSZ8995MA

Description
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip - 70Y9044 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip
70Y9044
Ethernet Controller, 0 To 70Deg C; Data Rate Microchip 70Y9044
ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9044
Product Name Ethernet Controller, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-02A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details