Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-36; Data Rate Microchip LAN8700C-AEZG

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-36; Data Rate Microchip - 69W9452 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-36; Data Rate Microchip
69W9452
Ethernet Transceiver, 100Mbps, Qfn-36; Data Rate Microchip 69W9452
ETHERNET TRANSCEIVER, 100MBPS, QFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9452
Product Name Ethernet Transceiver, 100Mbps, Qfn-36; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 144575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.00E6 kbps
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details