Microchip Technology, Inc. 10/100 Base-T/TX 5-Port Ethernet SoC Controller with ARM9 Core KSZ8695

Description
The CENTAUR KS8695X, Multi-Port Gateway-on-a-Chip, delivers a high level of networking integration and performance for accelerating broadband gateway development. Key components integrated in the KS8695X include: Integrated Layer 2 managed switch with five Fast Ethernet transceivers and patented mixed-signal low power technology, five media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address look-up engine, an on-chip frame buffer memory, and LED controls. One port is partitioned for WAN interface with the other four ports for LAN access. Also integrated is a 166MHz ARM™ (ARM992T) processor with memory management unit (MMU) and 8KB I-cache and 8KB dCache. Shared programmable 8/16/32-bit data bus and 22-bit address bus with up to 64MB total memory space for SDRAM, ROM, Flash, SRAM, and all peripheral devices. Other peripheral support logic including GPIO, a watchdog timer, an interrupt controller, and a JTAG debugging interface. Complete hardware and software reference designs are available. The KS8695X represents a total solution optimized for broadband gateway system development and renders speedy routing performance and connectivity interfaces for value-added networking expansions. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features ARM922T High-Performance CPU Core XceleRouter™ Technology Integrated Ethernet Transceivers and Switch Engine Memory and External I/O Interfaces WAN and LAN DMA Engines and FIFO Memory and External I/O Interfaces WAN and LAN DMA Engines and FIFO Peripheral Support Power Management System Design Reference HW/SW Evaluation Kit Commercial Temperature Range: 0°C to +70°C Available in 208-Pin PQFP
Datasheet
Description
The CENTAUR KS8695X, Multi-Port Gateway-on-a-Chip, delivers a high level of networking integration and performance for accelerating broadband gateway development. Key components integrated in the KS8695X include: Integrated Layer 2 managed switch with five Fast Ethernet transceivers and patented mixed-signal low power technology, five media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address look-up engine, an on-chip frame buffer memory, and LED controls. One port is partitioned for WAN interface with the other four ports for LAN access. Also integrated is a 166MHz ARM™ (ARM992T) processor with memory management unit (MMU) and 8KB I-cache and 8KB dCache. Shared programmable 8/16/32-bit data bus and 22-bit address bus with up to 64MB total memory space for SDRAM, ROM, Flash, SRAM, and all peripheral devices. Other peripheral support logic including GPIO, a watchdog timer, an interrupt controller, and a JTAG debugging interface. Complete hardware and software reference designs are available. The KS8695X represents a total solution optimized for broadband gateway system development and renders speedy routing performance and connectivity interfaces for value-added networking expansions. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features ARM922T High-Performance CPU Core XceleRouter™ Technology Integrated Ethernet Transceivers and Switch Engine Memory and External I/O Interfaces WAN and LAN DMA Engines and FIFO Memory and External I/O Interfaces WAN and LAN DMA Engines and FIFO Peripheral Support Power Management System Design Reference HW/SW Evaluation Kit Commercial Temperature Range: 0°C to +70°C Available in 208-Pin PQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX 5-Port Ethernet SoC Controller with ARM9 Core - KSZ8695 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX 5-Port Ethernet SoC Controller with ARM9 Core
KSZ8695
10/100 Base-T/TX 5-Port Ethernet SoC Controller with ARM9 Core KSZ8695
The CENTAUR KS8695X, Multi-Port Gateway-on-a-Chip, delivers a high level of networking integration and performance for accelerating broadband gateway development. Key components integrated in the KS8695X include: Integrated Layer 2 managed switch with five Fast Ethernet transceivers and patented mixed-signal low power technology, five media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address look-up engine, an on-chip frame buffer memory, and LED controls. One port is partitioned for WAN interface with the other four ports for LAN access. Also integrated is a 166MHz ARM™ (ARM992T) processor with memory management unit (MMU) and 8KB I-cache and 8KB dCache. Shared programmable 8/16/32-bit data bus and 22-bit address bus with up to 64MB total memory space for SDRAM, ROM, Flash, SRAM, and all peripheral devices. Other peripheral support logic including GPIO, a watchdog timer, an interrupt controller, and a JTAG debugging interface. Complete hardware and software reference designs are available. The KS8695X represents a total solution optimized for broadband gateway system development and renders speedy routing performance and connectivity interfaces for value-added networking expansions. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features ARM922T High-Performance CPU Core XceleRouter™ Technology Integrated Ethernet Transceivers and Switch Engine Memory and External I/O Interfaces WAN and LAN DMA Engines and FIFO Memory and External I/O Interfaces WAN and LAN DMA Engines and FIFO Peripheral Support Power Management System Design Reference HW/SW Evaluation Kit Commercial Temperature Range: 0°C to +70°C Available in 208-Pin PQFP

The CENTAUR KS8695X, Multi-Port Gateway-on-a-Chip, delivers a high level of networking integration and performance for accelerating broadband gateway development. Key components integrated in the KS8695X include: Integrated Layer 2 managed switch with five Fast Ethernet transceivers and patented mixed-signal low power technology, five media access control (MAC) units, a high-speed non-blocking switch fabric, a dedicated address look-up engine, an on-chip frame buffer memory, and LED controls. One port is partitioned for WAN interface with the other four ports for LAN access. Also integrated is a 166MHz ARM™ (ARM992T) processor with memory management unit (MMU) and 8KB I-cache and 8KB dCache. Shared programmable 8/16/32-bit data bus and 22-bit address bus with up to 64MB total memory space for SDRAM, ROM, Flash, SRAM, and all peripheral devices. Other peripheral support logic including GPIO, a watchdog timer, an interrupt controller, and a JTAG debugging interface. Complete hardware and software reference designs are available. The KS8695X represents a total solution optimized for broadband gateway system development and renders speedy routing performance and connectivity interfaces for value-added networking expansions.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • ARM922T High-Performance CPU Core
  • XceleRouter™ Technology
  • Integrated Ethernet Transceivers and Switch Engine
  • Memory and External I/O Interfaces
  • WAN and LAN DMA Engines and FIFO
  • Memory and External I/O Interfaces
  • WAN and LAN DMA Engines and FIFO
  • Peripheral Support
  • Power Management
  • System Design
  • Reference HW/SW Evaluation Kit
  • Commercial Temperature Range: 0°C to +70°C
  • Available in 208-Pin PQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number KSZ8695
Product Name 10/100 Base-T/TX 5-Port Ethernet SoC Controller with ARM9 Core
Host Bus 8/16/32-bit, MII
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 2857509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details