Microchip Technology, Inc. Ethernet Switch, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8895RQXI

Description
ETHERNET SWITCH, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes
Description
ETHERNET SWITCH, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 07AH6584 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, -40 To 85Deg C; Data Rate Microchip
07AH6584
Ethernet Switch, 100Mbps, -40 To 85Deg C; Data Rate Microchip 07AH6584
ETHERNET SWITCH, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:QFP; No. of Pins:128Pins; IC Interface Type:RMII; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07AH6584
Product Name Ethernet Switch, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i226V - 98910770350 - Advantech
Specs
Processor Type Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i226V
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details