Microchip Technology, Inc. Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8995FQI

Description
ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet
Description
ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 02AH4436 - Newark, An Avnet Company
Chicago, IL, United States
Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
02AH4436
Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 02AH4436
ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 02AH4436
Product Name Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Regular Flex I/O for 8 bit GPIO -  - Advantech
Specs
Processor Type Regular Flex I/O for 8 bit GPIO
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details