Microchip Technology, Inc. Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip LAN9211-ABZJ

Description
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip - 69W9491 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
69W9491
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip 69W9491
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9491
Product Name Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details