Microchip Technology, Inc. Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip KSZ8863RLL

Description
ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip - 70Y9000 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip
70Y9000
Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip 70Y9000
ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes

ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9000
Product Name Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details