Microchip Technology, Inc. Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip KSZ8795CLXIC

Description
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:LQFP; No. of Pins:80Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:LQFP; No. of Pins:80Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip - 70Y8948 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip
70Y8948
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip 70Y8948
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:LQFP; No. of Pins:80Pins; Product Range:- RoHS Compliant: Yes

ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:LQFP; No. of Pins:80Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y8948
Product Name Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
Network Cards - 2857489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 5.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details