Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip KSZ8721CL-TR

Description
ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip - 41AH8410 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip
41AH8410
Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip 41AH8410
ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8410
Product Name Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 1385567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 5.00E6 kbps
Host Bus PCI; Pcie
Number of Ports 2
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details