Microchip Technology, Inc. Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip KSZ8081RNAIA-TR

Description
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip - 41AH8405 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip
41AH8405
Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip 41AH8405
ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller, 100 Mbps, Ieee 802.3, 3.135 V, 3.465 V, Qfn, 24 Rohs Compliant Microchip - 75Y1232 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100 Mbps, Ieee 802.3, 3.135 V, 3.465 V, Qfn, 24 Rohs Compliant Microchip
75Y1232
Ethernet Controller, 100 Mbps, Ieee 802.3, 3.135 V, 3.465 V, Qfn, 24 Rohs Compliant Microchip 75Y1232
Ethernet Controller, 100 Mbps, IEEE 802.3, 3.135 V, 3.465 V, QFN, 24 RoHS Compliant: Yes

Ethernet Controller, 100 Mbps, IEEE 802.3, 3.135 V, 3.465 V, QFN, 24 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 41AH8405 75Y1232
Product Name Ethernet Transceiver, -40 To 85Deg C; Data Rate Microchip Ethernet Controller, 100 Mbps, Ieee 802.3, 3.135 V, 3.465 V, Qfn, 24 Rohs Compliant Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Remote Switch - 98R17500401 - Advantech
Specs
Processor Type Regular Flex I/O for Remote Switch
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details