Microchip Technology, Inc. Ethernet Transceiver, 1Gbps, Qfn-72; Data Rate Microchip LAN8810I-AKZE

Description
ETHERNET TRANSCEIVER, 1GBPS, QFN-72; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:72Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 1GBPS, QFN-72; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:72Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 1Gbps, Qfn-72; Data Rate Microchip - 69W9470 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 1Gbps, Qfn-72; Data Rate Microchip
69W9470
Ethernet Transceiver, 1Gbps, Qfn-72; Data Rate Microchip 69W9470
ETHERNET TRANSCEIVER, 1GBPS, QFN-72; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:72Pins; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 1GBPS, QFN-72; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:72Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9470
Product Name Ethernet Transceiver, 1Gbps, Qfn-72; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details