Microchip Technology, Inc. LAN7500

Description
Microchip's LAN7500 is a Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller providing a high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7500 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, TAP controller, EEPROM controller and a FIFO controller with a total of 32KB internal packet buffering. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7500 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7500 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. These wake events can be programmed to initiate a USB remote wakeup. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller Implements NetDetach™ technology for reduced system power consumption Supports EEPROM-less operation for reduced BOM costs Requires only a single 25MHz crystal Easy upgrade for USB-based 10/100 Ethernet (LAN9500/9500A) to 10/100/1000 Gigabit Ethernet Supports IEEE 802.3/802.3u/802.3ab standards Industrial temperature range option available (LAN7500i) 8x8mm, 56-pin QFN, RoHS-compliant package Target Applications Embedded Systems Consumer Electronics Devices Netbooks/Smartbooks/ MIDs Docking Stations Digital TVs (DTVs) Set-Top Boxes Personal Video Recorders (PVRs) Network Printers USB Port Replicators Stand-alone USB to Ethernet Dongles Industrial Designs
Datasheet
Description
Microchip's LAN7500 is a Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller providing a high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7500 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, TAP controller, EEPROM controller and a FIFO controller with a total of 32KB internal packet buffering. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7500 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7500 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. These wake events can be programmed to initiate a USB remote wakeup. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller Implements NetDetach™ technology for reduced system power consumption Supports EEPROM-less operation for reduced BOM costs Requires only a single 25MHz crystal Easy upgrade for USB-based 10/100 Ethernet (LAN9500/9500A) to 10/100/1000 Gigabit Ethernet Supports IEEE 802.3/802.3u/802.3ab standards Industrial temperature range option available (LAN7500i) 8x8mm, 56-pin QFN, RoHS-compliant package Target Applications Embedded Systems Consumer Electronics Devices Netbooks/Smartbooks/ MIDs Docking Stations Digital TVs (DTVs) Set-Top Boxes Personal Video Recorders (PVRs) Network Printers USB Port Replicators Stand-alone USB to Ethernet Dongles Industrial Designs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LAN7500 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's LAN7500 is a Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller providing a high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7500 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, TAP controller, EEPROM controller and a FIFO controller with a total of 32KB internal packet buffering. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7500 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7500 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. These wake events can be programmed to initiate a USB remote wakeup. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller Implements NetDetach™ technology for reduced system power consumption Supports EEPROM-less operation for reduced BOM costs Requires only a single 25MHz crystal Easy upgrade for USB-based 10/100 Ethernet (LAN9500/9500A) to 10/100/1000 Gigabit Ethernet Supports IEEE 802.3/802.3u/802.3ab standards Industrial temperature range option available (LAN7500i) 8x8mm, 56-pin QFN, RoHS-compliant package Target Applications Embedded Systems Consumer Electronics Devices Netbooks/Smartbooks/ MIDs Docking Stations Digital TVs (DTVs) Set-Top Boxes Personal Video Recorders (PVRs) Network Printers USB Port Replicators Stand-alone USB to Ethernet Dongles Industrial Designs

Microchip's LAN7500 is a Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller providing a high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7500 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, TAP controller, EEPROM controller and a FIFO controller with a total of 32KB internal packet buffering. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards.

USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7500 is also available with a wide range of drivers including Windows®, Mac® and Linux®.

The LAN7500 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. These wake events can be programmed to initiate a USB remote wakeup. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options.

Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*.

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
    • Single-chip, Hi-Speed USB 2.0 to 10/100/1000 Gigabit Ethernet controller
    • Implements NetDetach™ technology for reduced system power consumption
    • Supports EEPROM-less operation for reduced BOM costs
    • Requires only a single 25MHz crystal
    • Easy upgrade for USB-based 10/100 Ethernet (LAN9500/9500A) to 10/100/1000 Gigabit Ethernet
    • Supports IEEE 802.3/802.3u/802.3ab standards
    • Industrial temperature range option available (LAN7500i)
    • 8x8mm, 56-pin QFN, RoHS-compliant package
    Target Applications
    • Embedded Systems
    • Consumer Electronics Devices
    • Netbooks/Smartbooks/MIDs
    • Docking Stations
    • Digital TVs (DTVs)
    • Set-Top Boxes
    • Personal Video Recorders (PVRs)
    • Network Printers
    • USB Port Replicators
    • Stand-alone USB to Ethernet Dongles
    • Industrial Designs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN7500
Host Bus USB2.0
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details