Microchip Technology, Inc. Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip LAN9218I-MT

Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 07AH6589 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
07AH6589
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 07AH6589
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes

ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07AH6589
Product Name Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2502743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 100000 kbps
Host Bus Ethernet
Number of Ports 1
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details