Microchip Technology, Inc. Transceiver, Ethernet, 10/100, 36Qfn; Data Rate Microchip LAN8700IC-AEZG

Description
TRANSCEIVER, ETHERNET, 10/100, 36QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; IC Interface Type:MII; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRANSCEIVER, ETHERNET, 10/100, 36QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; IC Interface Type:MII; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Ethernet, 10/100, 36Qfn; Data Rate Microchip - 10R8346 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Ethernet, 10/100, 36Qfn; Data Rate Microchip
10R8346
Transceiver, Ethernet, 10/100, 36Qfn; Data Rate Microchip 10R8346
TRANSCEIVER, ETHERNET, 10/100, 36QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; IC Interface Type:MII; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSCEIVER, ETHERNET, 10/100, 36QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:36Pins; IC Interface Type:MII; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10R8346
Product Name Transceiver, Ethernet, 10/100, 36Qfn; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 277307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus OCP 3.0
Number of Ports 4
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details