Microchip Technology, Inc. Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 56 Rohs Compliant Microchip LAN9500A-ABZJ

Description
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 56 RoHS Compliant: Yes
Datasheet
Description
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 56 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 56 Rohs Compliant Microchip - 66W1987 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 56 Rohs Compliant Microchip
66W1987
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 56 Rohs Compliant Microchip 66W1987
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 56 RoHS Compliant: Yes

Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 56 RoHS Compliant: Yes

Supplier's Site Datasheet
Usb To Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip - 69W9516 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
69W9516
Usb To Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip 69W9516
USB TO ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes

USB TO ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 66W1987 69W9516
Product Name Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 56 Rohs Compliant Microchip Usb To Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details