Microchip Technology, Inc. Ethernet Controller, Ieee 802.3, 10Mbps, Dip28; Data Rate Microchip ENC28J60-I/SP

Description
ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, DIP28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, DIP28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, Ieee 802.3, 10Mbps, Dip28; Data Rate Microchip - 71J3845 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, Ieee 802.3, 10Mbps, Dip28; Data Rate Microchip
71J3845
Ethernet Controller, Ieee 802.3, 10Mbps, Dip28; Data Rate Microchip 71J3845
ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, DIP28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, DIP28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Dip, 28 Rohs Compliant Microchip - 95M6141 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Dip, 28 Rohs Compliant Microchip
95M6141
Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Dip, 28 Rohs Compliant Microchip 95M6141
Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, DIP, 28 RoHS Compliant: Yes

Ethernet Controller, 10 Mbps, IEEE 802.3, 3.1 V, 3.6 V, DIP, 28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 71J3845 95M6141
Product Name Ethernet Controller, Ieee 802.3, 10Mbps, Dip28; Data Rate Microchip Ethernet Controller, 10 Mbps, Ieee 802.3, 3.1 V, 3.6 V, Dip, 28 Rohs Compliant Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for COM Port - 98R17500601 - Advantech
Specs
Processor Type Regular Flex I/O for COM Port
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details