Microchip Technology, Inc. Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip KSZ9031RNXCC-TR

Description
ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip - 41AH8413 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip
41AH8413
Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip 41AH8413
ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 1GBPS, QFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8413
Product Name Ethernet Transceiver, 1Gbps, Qfn-48; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Mini PCI Express
Number of Ports 2
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details