ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, SPI RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 41AH8411 |
| Product Name | Ethernet Controller, -40 To 85Deg C; Data Rate Microchip |
| Protocol / Network | IEEE 802.3, IEEE 802.3u |