Microchip Technology, Inc. Ethernet Transceiver, 100 Mbps, Pqfp-208; Data Rate Microchip KSZ8999I

Description
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:208Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:208Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100 Mbps, Pqfp-208; Data Rate Microchip - 70Y9051 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100 Mbps, Pqfp-208; Data Rate Microchip
70Y9051
Ethernet Transceiver, 100 Mbps, Pqfp-208; Data Rate Microchip 70Y9051
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:208Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100 MBPS, PQFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:208Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9051
Product Name Ethernet Transceiver, 100 Mbps, Pqfp-208; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details