Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with 16 Bit Interface LAN9210

Description
The LAN9210 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9210 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX. The LAN9210 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with a 16-bit external bus. The integrated checksum offload engines enable the automatic generation of the 16-bit checksum for received and transmitted Ethernet frames, offloading the task from the CPU. The LAN9210 also includes large transmit and receive data FIFOs to accommodate high latency applications. In addition, the LAN9210 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for standard performance applications Efficient architecture with low CPU overhead Easily interfaces to most 16-bit embedded CPU's Integrated PHY with HP Auto-MDIX support Integrated checksum offload engine helps reduce CPU load Low pin count and small body size package for small form factor system designs Supports audio & video streaming over Ethernet: multiple standard-definition (SD) MPEG2 streams Target Applications Basic cable, satellite, and IP set-top boxes Digital video recorders Video-over IP solutions, IP PBX & video phones Wireless routers & access points Audio distribution systems Printers, kiosks, security systems General embedded applications Key Benefits Non-PCI Ethernet controller for performance sensitive applications 16-bit interface Burst-mode read support Minimizes dropped packets Internal buffer memory can store over 200 packets Automatic PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most embedded CPU's or SoC's Reduced-Power Modes Numerous power management modes Wake on LAN Magic packet wakeup Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated 10/100 Ethernet PHY Supports HP Auto-MDIX Auto-negotiation Supports energy-detect power down Host bus interface Simple, SRAM-like interface 16-bit data bus 16Kbyte FIFO with flexible TX/RX allocation One configurable host interrupt Miscellaneous features Small form factor, 56-pin QFN RoHS Compliant package Integrated 1.8V regulator Integrated checksum offload engine Mixed endian support General Purpose Timer Optional EEPROM interface Support for 3 status LEDs multiplexed with Programmable GPIO signals Single 3.3V Power Supply with 5V tolerant I/O 0° to 70°C Commercial Temperature Support
Datasheet
Description
The LAN9210 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9210 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX. The LAN9210 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with a 16-bit external bus. The integrated checksum offload engines enable the automatic generation of the 16-bit checksum for received and transmitted Ethernet frames, offloading the task from the CPU. The LAN9210 also includes large transmit and receive data FIFOs to accommodate high latency applications. In addition, the LAN9210 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for standard performance applications Efficient architecture with low CPU overhead Easily interfaces to most 16-bit embedded CPU's Integrated PHY with HP Auto-MDIX support Integrated checksum offload engine helps reduce CPU load Low pin count and small body size package for small form factor system designs Supports audio & video streaming over Ethernet: multiple standard-definition (SD) MPEG2 streams Target Applications Basic cable, satellite, and IP set-top boxes Digital video recorders Video-over IP solutions, IP PBX & video phones Wireless routers & access points Audio distribution systems Printers, kiosks, security systems General embedded applications Key Benefits Non-PCI Ethernet controller for performance sensitive applications 16-bit interface Burst-mode read support Minimizes dropped packets Internal buffer memory can store over 200 packets Automatic PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most embedded CPU's or SoC's Reduced-Power Modes Numerous power management modes Wake on LAN Magic packet wakeup Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated 10/100 Ethernet PHY Supports HP Auto-MDIX Auto-negotiation Supports energy-detect power down Host bus interface Simple, SRAM-like interface 16-bit data bus 16Kbyte FIFO with flexible TX/RX allocation One configurable host interrupt Miscellaneous features Small form factor, 56-pin QFN RoHS Compliant package Integrated 1.8V regulator Integrated checksum offload engine Mixed endian support General Purpose Timer Optional EEPROM interface Support for 3 status LEDs multiplexed with Programmable GPIO signals Single 3.3V Power Supply with 5V tolerant I/O 0° to 70°C Commercial Temperature Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with 16 Bit Interface - LAN9210 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with 16 Bit Interface
LAN9210
10/100 Base-T/TX Ethernet Controller with 16 Bit Interface LAN9210
The LAN9210 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9210 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX. The LAN9210 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with a 16-bit external bus. The integrated checksum offload engines enable the automatic generation of the 16-bit checksum for received and transmitted Ethernet frames, offloading the task from the CPU. The LAN9210 also includes large transmit and receive data FIFOs to accommodate high latency applications. In addition, the LAN9210 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for standard performance applications Efficient architecture with low CPU overhead Easily interfaces to most 16-bit embedded CPU's Integrated PHY with HP Auto-MDIX support Integrated checksum offload engine helps reduce CPU load Low pin count and small body size package for small form factor system designs Supports audio & video streaming over Ethernet: multiple standard-definition (SD) MPEG2 streams Target Applications Basic cable, satellite, and IP set-top boxes Digital video recorders Video-over IP solutions, IP PBX & video phones Wireless routers & access points Audio distribution systems Printers, kiosks, security systems General embedded applications Key Benefits Non-PCI Ethernet controller for performance sensitive applications 16-bit interface Burst-mode read support Minimizes dropped packets Internal buffer memory can store over 200 packets Automatic PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most embedded CPU's or SoC's Reduced-Power Modes Numerous power management modes Wake on LAN Magic packet wakeup Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated 10/100 Ethernet PHY Supports HP Auto-MDIX Auto-negotiation Supports energy-detect power down Host bus interface Simple, SRAM-like interface 16-bit data bus 16Kbyte FIFO with flexible TX/RX allocation One configurable host interrupt Miscellaneous features Small form factor, 56-pin QFN RoHS Compliant package Integrated 1.8V regulator Integrated checksum offload engine Mixed endian support General Purpose Timer Optional EEPROM interface Support for 3 status LEDs multiplexed with Programmable GPIO signals Single 3.3V Power Supply with 5V tolerant I/O 0° to 70°C Commercial Temperature Support

The LAN9210 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9210 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX.

The LAN9210 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with a 16-bit external bus. The integrated checksum offload engines enable the automatic generation of the 16-bit checksum for received and transmitted Ethernet frames, offloading the task from the CPU. The LAN9210 also includes large transmit and receive data FIFOs to accommodate high latency applications. In addition, the LAN9210 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity.

The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • Optimized for standard performance applications
    • Efficient architecture with low CPU overhead
    • Easily interfaces to most 16-bit embedded CPU's
    • Integrated PHY with HP Auto-MDIX support
    • Integrated checksum offload engine helps reduce CPU load
    • Low pin count and small body size package for small form factor system designs
    • Supports audio & video streaming over Ethernet: multiple standard-definition (SD) MPEG2 streams
    Target Applications
    • Basic cable, satellite, and IP set-top boxes
    • Digital video recorders
    • Video-over IP solutions, IP PBX & video phones
    • Wireless routers & access points
    • Audio distribution systems
    • Printers, kiosks, security systems
    • General embedded applications
    Key Benefits
    • Non-PCI Ethernet controller for performance sensitive applications
      • 16-bit interface
      • Burst-mode read support
    • Minimizes dropped packets
      • Internal buffer memory can store over 200 packets
      • Automatic PAUSE and back-pressure flow control
    • Minimizes CPU overhead
      • Supports Slave-DMA
      • Interrupt Pin with Programmable Hold-off timer
    • Reduces system cost and increases design flexibility
    • SRAM-like interface easily interfaces to most embedded CPU's or SoC's
    • Reduced-Power Modes
      • Numerous power management modes
      • Wake on LAN
      • Magic packet wakeup
      • Wakeup indicator event signal
      • Link Status Change
    • Single chip Ethernet controller
      • Fully compliant with IEEE 802.3/802.3u standards
      • Integrated Ethernet MAC and PHY
      • 10BASE-T and 100BASE-TX support
      • Full- and Half-duplex support
      • Full-duplex flow control
      • Backpressure for half-duplex flow control
      • Preamble generation and removal
      • Automatic 32-bit CRC generation and checking
      • Automatic payload padding and pad removal
      • Loop-back modes
    • Flexible address filtering modes
      • One 48-bit perfect address
      • 64 hash-filtered multicast addresses
      • Pass all multicast
      • Promiscuous mode
      • Inverse filtering
      • Pass all incoming with status report
      • Disable reception of broadcast packets
    • Integrated 10/100 Ethernet PHY
      • Supports HP Auto-MDIX
      • Auto-negotiation
      • Supports energy-detect power down
    • Host bus interface
      • Simple, SRAM-like interface
      • 16-bit data bus
      • 16Kbyte FIFO with flexible TX/RX allocation
      • One configurable host interrupt
    • Miscellaneous features
      • Small form factor, 56-pin QFN RoHS Compliant package
      • Integrated 1.8V regulator
      • Integrated checksum offload engine
      • Mixed endian support
      • General Purpose Timer
      • Optional EEPROM interface
      • Support for 3 status LEDs multiplexed with Programmable GPIO signals
    • Single 3.3V Power Supply with 5V tolerant I/O
    • 0° to 70°C Commercial Temperature Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN9210
Product Name 10/100 Base-T/TX Ethernet Controller with 16 Bit Interface
Host Bus 16 bit Host Bus
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2873381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details