Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Tqfp-48; Data Rate Microchip KSZ8041FTLI-TR

Description
ETHERNET TRANSCEIVER, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
ETHERNET TRANSCEIVER, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ8041TL/FTL/MLL is a single-chip Ethernet transceiver that supports 10BASE-T, 100BASE-TX, and 100BASE-FX standards, fully compliant with the IEEE 802.3u standard. It operates at a data rate of 100 Mbps and features a low power CMOS design with a power consumption of less than 180 mW. The device includes HP Auto MDI/MDI-X for reliable cable detection and correction, as well as LinkMD® TDR-based cable diagnostics for identifying faulty copper cabling. This transceiver supports multiple interface options, including MII, RMII, and SMII, with programmable LED outputs for link status, activity, and speed. It operates on a single power supply of 3.3V and includes a built-in 1.8V regulator for core operations. The device is available in a 48-pin TQFP package, making it suitable for various applications such as printers, game consoles, IPTV, and IP phones.

Datasheet Summary
Powered by GS/AI

The KSZ8041TL/FTL/MLL is a single-chip Ethernet transceiver that supports 10BASE-T, 100BASE-TX, and 100BASE-FX standards, fully compliant with the IEEE 802.3u standard. It operates at a data rate of 100 Mbps and features a low power CMOS design with a power consumption of less than 180 mW. The device includes HP Auto MDI/MDI-X for reliable cable detection and correction, as well as LinkMD® TDR-based cable diagnostics for identifying faulty copper cabling. This transceiver supports multiple interface options, including MII, RMII, and SMII, with programmable LED outputs for link status, activity, and speed. It operates on a single power supply of 3.3V and includes a built-in 1.8V regulator for core operations. The device is available in a 48-pin TQFP package, making it suitable for various applications such as printers, game consoles, IPTV, and IP phones.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Tqfp-48; Data Rate Microchip - 41AH8399 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Tqfp-48; Data Rate Microchip
41AH8399
Ethernet Transceiver, 100Mbps, Tqfp-48; Data Rate Microchip 41AH8399
ETHERNET TRANSCEIVER, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8399
Product Name Ethernet Transceiver, 100Mbps, Tqfp-48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
Network Cards - 2844427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details