Microchip Technology, Inc. Enet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip KSZ8775CLXIC

Description
ENET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, RGMII; RoHS Compliant: Yes
Datasheet
Description
ENET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, RGMII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip - 99AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Enet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip
99AC9291
Enet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip 99AC9291
ENET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, RGMII; RoHS Compliant: Yes

ENET CTRL, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, RGMII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC9291
Product Name Enet Ctrl, 1Gbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Regular Flex I/O for Remote Switch - 98R17500401 - Advantech
Specs
Processor Type Regular Flex I/O for Remote Switch
View Details