Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface LAN91C111

Description
The Microchip LAN91C111 is designed to facilitate the implementation of a third generation of Fast Ethernet connectivity solutions for embedded applications. For this third generation of products, flexibility and integration dominate the design requirements. The LAN91C111 is a mixed signal Analog/Digital device that implements the MAC and PHY portion of the CSMA/CD protocol at 10 and 100 Mbps. The design will also minimize data throughput constraints utilizing a 32-bit, 16-bit or 8-bit bus Host interface in embedded applications. The total internal memory FIFO buffer size is 8 Kbytes, which is the total chip storage for transmit and receive operations. The Microchip LAN91C111 is software compatible with the LAN9000 family of products. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: LAN9218 Additional Features Features Single Chip Ethernet Controller Dual Speed - 10/100 Mbps Fully Supports Full Duplex Switched Ethernet Supports Burst Data Transfer 8 Kbytes Internal Memory for Receive and Transmit FIFO Buffers Enhanced Power Management Features Optional Configuration via Serial EEPROM Interface Supports 8, 16 and 32 Bit CPU Accesses Internal 32 Bit Wide Data Path (into Packet Buffer Memory) Built-in Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues 3.3V Operation with 5V Tolerant I/O Buffers Single 25 MHz Reference Clock for Both PHY and MAC External 25 MHz Output Pin for an External PHY Supporting PHY's Physical Media Low Power CMOS Design Supports Multiple Embedded Processor Host Interfaces ARM SH Power PC Coldfire 680X0, 683XX MIPS R3000 3.3V MII (Media Independent Interface) MAC-PHY Interface Running at Nibble Rate MII Management Serial Interface 128 Pin QFP RoHS compliant package 128 Pin TQFP 1.0 mm height RoHS compliant package Commercial Temperature Range from 0°C to 70°C (LAN91C111) Industrial Temperature Range from -40°C to 85°C (LAN91C111i) Network Interface Fully Integrated IEEE 802.3/802.3u - 100BASE-TX/10BASE-T Physical Layer Auto Negotiation: 10/100, Full/Half Duplex On Chip Wave Shaping - No External Filters Required Adaptive Equalizer Baseline Wander Correction LED Outputs (User Selectable - Up to Two LED Functions at One Time) Link Activity Full Duplex 10/100 Transmit Receive
Datasheet
Description
The Microchip LAN91C111 is designed to facilitate the implementation of a third generation of Fast Ethernet connectivity solutions for embedded applications. For this third generation of products, flexibility and integration dominate the design requirements. The LAN91C111 is a mixed signal Analog/Digital device that implements the MAC and PHY portion of the CSMA/CD protocol at 10 and 100 Mbps. The design will also minimize data throughput constraints utilizing a 32-bit, 16-bit or 8-bit bus Host interface in embedded applications. The total internal memory FIFO buffer size is 8 Kbytes, which is the total chip storage for transmit and receive operations. The Microchip LAN91C111 is software compatible with the LAN9000 family of products. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: LAN9218 Additional Features Features Single Chip Ethernet Controller Dual Speed - 10/100 Mbps Fully Supports Full Duplex Switched Ethernet Supports Burst Data Transfer 8 Kbytes Internal Memory for Receive and Transmit FIFO Buffers Enhanced Power Management Features Optional Configuration via Serial EEPROM Interface Supports 8, 16 and 32 Bit CPU Accesses Internal 32 Bit Wide Data Path (into Packet Buffer Memory) Built-in Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues 3.3V Operation with 5V Tolerant I/O Buffers Single 25 MHz Reference Clock for Both PHY and MAC External 25 MHz Output Pin for an External PHY Supporting PHY's Physical Media Low Power CMOS Design Supports Multiple Embedded Processor Host Interfaces ARM SH Power PC Coldfire 680X0, 683XX MIPS R3000 3.3V MII (Media Independent Interface) MAC-PHY Interface Running at Nibble Rate MII Management Serial Interface 128 Pin QFP RoHS compliant package 128 Pin TQFP 1.0 mm height RoHS compliant package Commercial Temperature Range from 0°C to 70°C (LAN91C111) Industrial Temperature Range from -40°C to 85°C (LAN91C111i) Network Interface Fully Integrated IEEE 802.3/802.3u - 100BASE-TX/10BASE-T Physical Layer Auto Negotiation: 10/100, Full/Half Duplex On Chip Wave Shaping - No External Filters Required Adaptive Equalizer Baseline Wander Correction LED Outputs (User Selectable - Up to Two LED Functions at One Time) Link Activity Full Duplex 10/100 Transmit Receive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface - LAN91C111 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface
LAN91C111
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface LAN91C111
The Microchip LAN91C111 is designed to facilitate the implementation of a third generation of Fast Ethernet connectivity solutions for embedded applications. For this third generation of products, flexibility and integration dominate the design requirements. The LAN91C111 is a mixed signal Analog/Digital device that implements the MAC and PHY portion of the CSMA/CD protocol at 10 and 100 Mbps. The design will also minimize data throughput constraints utilizing a 32-bit, 16-bit or 8-bit bus Host interface in embedded applications. The total internal memory FIFO buffer size is 8 Kbytes, which is the total chip storage for transmit and receive operations. The Microchip LAN91C111 is software compatible with the LAN9000 family of products. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: LAN9218 Additional Features Features Single Chip Ethernet Controller Dual Speed - 10/100 Mbps Fully Supports Full Duplex Switched Ethernet Supports Burst Data Transfer 8 Kbytes Internal Memory for Receive and Transmit FIFO Buffers Enhanced Power Management Features Optional Configuration via Serial EEPROM Interface Supports 8, 16 and 32 Bit CPU Accesses Internal 32 Bit Wide Data Path (into Packet Buffer Memory) Built-in Transparent Arbitration for Slave Sequential Access Architecture Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues 3.3V Operation with 5V Tolerant I/O Buffers Single 25 MHz Reference Clock for Both PHY and MAC External 25 MHz Output Pin for an External PHY Supporting PHY's Physical Media Low Power CMOS Design Supports Multiple Embedded Processor Host Interfaces ARM SH Power PC Coldfire 680X0, 683XX MIPS R3000 3.3V MII (Media Independent Interface) MAC-PHY Interface Running at Nibble Rate MII Management Serial Interface 128 Pin QFP RoHS compliant package 128 Pin TQFP 1.0 mm height RoHS compliant package Commercial Temperature Range from 0°C to 70°C (LAN91C111) Industrial Temperature Range from -40°C to 85°C (LAN91C111i) Network Interface Fully Integrated IEEE 802.3/802.3u - 100BASE-TX/10BASE-T Physical Layer Auto Negotiation: 10/100, Full/Half Duplex On Chip Wave Shaping - No External Filters Required Adaptive Equalizer Baseline Wander Correction LED Outputs (User Selectable - Up to Two LED Functions at One Time) Link Activity Full Duplex 10/100 Transmit Receive

The Microchip LAN91C111 is designed to facilitate the implementation of a third generation of Fast Ethernet connectivity solutions for embedded applications. For this third generation of products, flexibility and integration dominate the design requirements. The LAN91C111 is a mixed signal Analog/Digital device that implements the MAC and PHY portion of the CSMA/CD protocol at 10 and 100 Mbps. The design will also minimize data throughput constraints utilizing a 32-bit, 16-bit or 8-bit bus Host interface in embedded applications.

The total internal memory FIFO buffer size is 8 Kbytes, which is the total chip storage for transmit and receive operations.

The Microchip LAN91C111 is software compatible with the LAN9000 family of products.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

For product comparison, please consider: LAN9218

Additional Features

    Features
    • Single Chip Ethernet Controller
    • Dual Speed - 10/100 Mbps
    • Fully Supports Full Duplex Switched Ethernet
    • Supports Burst Data Transfer
    • 8 Kbytes Internal Memory for Receive and Transmit FIFO Buffers
    • Enhanced Power Management Features
    • Optional Configuration via Serial EEPROM Interface
    • Supports 8, 16 and 32 Bit CPU Accesses
    • Internal 32 Bit Wide Data Path (into Packet Buffer Memory)
    • Built-in Transparent Arbitration for Slave Sequential Access Architecture
    • Flat MMU Architecture with Symmetric Transmit and Receive Structures and Queues
    • 3.3V Operation with 5V Tolerant I/O Buffers
    • Single 25 MHz Reference Clock for Both PHY and MAC
    • External 25 MHz Output Pin for an External PHY Supporting PHY's Physical Media
    • Low Power CMOS Design
    • Supports Multiple Embedded Processor Host Interfaces
      • ARM
      • SH
      • Power PC
      • Coldfire
      • 680X0, 683XX
      • MIPS R3000
    • 3.3V MII (Media Independent Interface) MAC-PHY Interface Running at Nibble Rate
    • MII Management Serial Interface
    • 128 Pin QFP RoHS compliant package
    • 128 Pin TQFP 1.0 mm height RoHS compliant package
    • Commercial Temperature Range from 0°C to 70°C (LAN91C111)
    • Industrial Temperature Range from -40°C to 85°C (LAN91C111i)
    Network Interface
    • Fully Integrated IEEE 802.3/802.3u - 100BASE-TX/10BASE-T Physical Layer
    • Auto Negotiation: 10/100, Full/Half Duplex
    • On Chip Wave Shaping - No External Filters Required
    • Adaptive Equalizer
    • Baseline Wander Correction
    • LED Outputs (User Selectable - Up to Two LED Functions at One Time)
      • Link
      • Activity
      • Full Duplex
      • 10/100
      • Transmit
      • Receive
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN91C111
Product Name 10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface
Host Bus 16-bit or 32-bit
Unlock Full Specs
to access all available technical data

Similar Products

PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-02A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details