Microchip Technology, Inc. Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip KSZ8081RNDCA-TR

Description
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip - 41AH8408 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip
41AH8408
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip 41AH8408
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8408
Product Name Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 277307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus OCP 3.0
Number of Ports 4
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details