Microchip Technology, Inc. Ethernet Transceiver, 1Gbps, Lqfp-64; Data Rate Microchip KSZ9021RLI

Description
ETHERNET TRANSCEIVER, 1GBPS, LQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:RGMII; Operating Temperature RoHS Compliant: Yes
Description
ETHERNET TRANSCEIVER, 1GBPS, LQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:RGMII; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ9021RL is a fully integrated Ethernet Physical Layer Transceiver that supports triple speed operation at 10Base-T, 100Base-TX, and 1000Base-T. It features a Reduced Gigabit Media Independent Interface (RGMII) for direct connection to RGMII MACs, enabling data transfer rates of 10, 100, and 1000 Mbps. The transceiver includes on-chip termination resistors for differential pairs and an LDO controller for a simplified power supply design, requiring only an external MOSFET to generate the 1.2V core voltage from a 3.3V supply. Diagnostic capabilities include Micrel LinkMD® TDR-based cable diagnostics for identifying faulty cabling, as well as loopback modes for testing both analog and digital data paths. The device supports jumbo frames up to 16KB and features automatic MDI/MDI-X crossover, making it versatile for various networking applications. It is available in a 64-pin E-LQFP package and operates within a temperature range of 0°C to +70°C. Applications include network printers, NAS devices, and routers, among others.

Datasheet Summary
Powered by GS/AI

The KSZ9021RL is a fully integrated Ethernet Physical Layer Transceiver that supports triple speed operation at 10Base-T, 100Base-TX, and 1000Base-T. It features a Reduced Gigabit Media Independent Interface (RGMII) for direct connection to RGMII MACs, enabling data transfer rates of 10, 100, and 1000 Mbps. The transceiver includes on-chip termination resistors for differential pairs and an LDO controller for a simplified power supply design, requiring only an external MOSFET to generate the 1.2V core voltage from a 3.3V supply. Diagnostic capabilities include Micrel LinkMD® TDR-based cable diagnostics for identifying faulty cabling, as well as loopback modes for testing both analog and digital data paths. The device supports jumbo frames up to 16KB and features automatic MDI/MDI-X crossover, making it versatile for various networking applications. It is available in a 64-pin E-LQFP package and operates within a temperature range of 0°C to +70°C. Applications include network printers, NAS devices, and routers, among others.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 1Gbps, Lqfp-64; Data Rate Microchip - 64AH3791 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 1Gbps, Lqfp-64; Data Rate Microchip
64AH3791
Ethernet Transceiver, 1Gbps, Lqfp-64; Data Rate Microchip 64AH3791
ETHERNET TRANSCEIVER, 1GBPS, LQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:RGMII; Operating Temperature RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 1GBPS, LQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:RGMII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 64AH3791
Product Name Ethernet Transceiver, 1Gbps, Lqfp-64; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications. - NMC-4006-000010E - Advantech
Specs
Processor Type 2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details