Microchip Technology, Inc. LAN9500A

Description
Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY, Hi-Speed USB 2.0 controller, 10/100 Ethernet MAC, TAP controller, EEPROM controller and FIFO controller in a compact 56-pin QFN package. The LAN9500/9500A support ±8kV HBM and ±15kV air discharge ESD protection and require only a single 25MHz crystal, which helps to keep BOM costs for external components to a minimum. An external MII and Turbo MII interface provides support for Fast Ethernet, HomePlug® and HomePNA™ (HPNA) functionality. These devices feature Microchip's proprietary NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in system power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Both devices are available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Additionally, Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in.* Additional Features Highlights Single-chip, Hi-Speed USB 2.0 to 10/100 Ethernet controller ±8kV HBM and ±15kV air discharge ESD protection Requires only a single 25MHz crystal EEPROM-less design option helps to reduce BOM costs Implements reduced power operating modes including enhanced energy detect power-down Supports numerous power management features including Wake-On LAN, Magic Packet™ and Link Status Change External MII and Turbo MII (available for speeds up to 200Mbps) LAN9500A implements Microchip's proprietary NetDetach™ technology for lower hardware power consumption LAN9500 and LAN9500A are drop-in compatible 8x8mm, 56-pin QFN package well-suited for compact designs Industrial temperature range options available (LAN9500i/9500Ai) Target Applications PC Docking Stations Netbooks and Ultra-mobile PCs (UMPCs) Mobile Internet Devices (MIDs) Digital TVs/Video Recorders/Set-top Boxes Network Printers Gaming Consoles Stand-alone USB to Ethernet Dongles Embedded Systems Industrial Applications
Datasheet
Description
Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY, Hi-Speed USB 2.0 controller, 10/100 Ethernet MAC, TAP controller, EEPROM controller and FIFO controller in a compact 56-pin QFN package. The LAN9500/9500A support ±8kV HBM and ±15kV air discharge ESD protection and require only a single 25MHz crystal, which helps to keep BOM costs for external components to a minimum. An external MII and Turbo MII interface provides support for Fast Ethernet, HomePlug® and HomePNA™ (HPNA) functionality. These devices feature Microchip's proprietary NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in system power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Both devices are available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Additionally, Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in.* Additional Features Highlights Single-chip, Hi-Speed USB 2.0 to 10/100 Ethernet controller ±8kV HBM and ±15kV air discharge ESD protection Requires only a single 25MHz crystal EEPROM-less design option helps to reduce BOM costs Implements reduced power operating modes including enhanced energy detect power-down Supports numerous power management features including Wake-On LAN, Magic Packet™ and Link Status Change External MII and Turbo MII (available for speeds up to 200Mbps) LAN9500A implements Microchip's proprietary NetDetach™ technology for lower hardware power consumption LAN9500 and LAN9500A are drop-in compatible 8x8mm, 56-pin QFN package well-suited for compact designs Industrial temperature range options available (LAN9500i/9500Ai) Target Applications PC Docking Stations Netbooks and Ultra-mobile PCs (UMPCs) Mobile Internet Devices (MIDs) Digital TVs/Video Recorders/Set-top Boxes Network Printers Gaming Consoles Stand-alone USB to Ethernet Dongles Embedded Systems Industrial Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LAN9500A - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY, Hi-Speed USB 2.0 controller, 10/100 Ethernet MAC, TAP controller, EEPROM controller and FIFO controller in a compact 56-pin QFN package. The LAN9500/9500A support ±8kV HBM and ±15kV air discharge ESD protection and require only a single 25MHz crystal, which helps to keep BOM costs for external components to a minimum. An external MII and Turbo MII interface provides support for Fast Ethernet, HomePlug® and HomePNA™ (HPNA) functionality. These devices feature Microchip's proprietary NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in system power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Both devices are available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Additionally, Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in.* Additional Features Highlights Single-chip, Hi-Speed USB 2.0 to 10/100 Ethernet controller ±8kV HBM and ±15kV air discharge ESD protection Requires only a single 25MHz crystal EEPROM-less design option helps to reduce BOM costs Implements reduced power operating modes including enhanced energy detect power-down Supports numerous power management features including Wake-On LAN, Magic Packet™ and Link Status Change External MII and Turbo MII (available for speeds up to 200Mbps) LAN9500A implements Microchip's proprietary NetDetach™ technology for lower hardware power consumption LAN9500 and LAN9500A are drop-in compatible 8x8mm, 56-pin QFN package well-suited for compact designs Industrial temperature range options available (LAN9500i/9500Ai) Target Applications PC Docking Stations Netbooks and Ultra-mobile PCs (UMPCs) Mobile Internet Devices (MIDs) Digital TVs/Video Recorders/Set-top Boxes Network Printers Gaming Consoles Stand-alone USB to Ethernet Dongles Embedded Systems Industrial Applications

Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY, Hi-Speed USB 2.0 controller, 10/100 Ethernet MAC, TAP controller, EEPROM controller and FIFO controller in a compact 56-pin QFN package.

The LAN9500/9500A support ±8kV HBM and ±15kV air discharge ESD protection and require only a single 25MHz crystal, which helps to keep BOM costs for external components to a minimum. An external MII and Turbo MII interface provides support for Fast Ethernet, HomePlug® and HomePNA™ (HPNA) functionality.

These devices feature Microchip's proprietary NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in system power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Both devices are available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Additionally, Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in.*

Additional Features

    Highlights
    • Single-chip, Hi-Speed USB 2.0 to 10/100 Ethernet controller
    • ±8kV HBM and ±15kV air discharge ESD protection
    • Requires only a single 25MHz crystal
    • EEPROM-less design option helps to reduce BOM costs
    • Implements reduced power operating modes including enhanced energy detect power-down
    • Supports numerous power management features including Wake-On LAN, Magic Packet™ and Link Status Change
    • External MII and Turbo MII (available for speeds up to 200Mbps)
    • LAN9500A implements Microchip's proprietary NetDetach™ technology for lower hardware power consumption
    • LAN9500 and LAN9500A are drop-in compatible
    • 8x8mm, 56-pin QFN package well-suited for compact designs
    • Industrial temperature range options available (LAN9500i/9500Ai)
    Target Applications
    • PC Docking Stations
    • Netbooks and Ultra-mobile PCs (UMPCs)
    • Mobile Internet Devices (MIDs)
    • Digital TVs/Video Recorders/Set-top Boxes
    • Network Printers
    • Gaming Consoles
    • Stand-alone USB to Ethernet Dongles
    • Embedded Systems
    • Industrial Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN9500A
Host Bus USB2.0
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for 8 bit GPIO -  - Advantech
Specs
Processor Type Regular Flex I/O for 8 bit GPIO
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details