Microchip Technology, Inc. Ethernet Switch, -40 To 85Deg C; Data Rate Microchip KSZ8863MLLI

Description
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip - 70Y8998 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
70Y8998
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip 70Y8998
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y8998
Product Name Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details