Microchip Technology, Inc. Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip KSZ8081RNACA-TR

Description
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip - 41AH8404 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip
41AH8404
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip 41AH8404
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8404
Product Name Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details