Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip KSZ8851-16MLLI

Description
ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.7V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.7V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip - 99AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip
99AC3998
Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip 99AC3998
ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.7V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.7V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC3998
Product Name Ethernet Transceiver, 100Mbps, Lqfp-48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 144626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; CPCI
Number of Ports 2
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details