Microchip Technology, Inc. Ethernet Controller, 100 Mbps, Ieee 802.3, 3 V, 3.6 V, Tqfp, 44 Rohs Compliant Microchip ENC424J600-I/PT

Description
Ethernet Controller, 100 Mbps, IEEE 802.3, 3 V, 3.6 V, TQFP, 44 RoHS Compliant: Yes
Datasheet
Description
Ethernet Controller, 100 Mbps, IEEE 802.3, 3 V, 3.6 V, TQFP, 44 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100 Mbps, Ieee 802.3, 3 V, 3.6 V, Tqfp, 44 Rohs Compliant Microchip - 26R2654 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100 Mbps, Ieee 802.3, 3 V, 3.6 V, Tqfp, 44 Rohs Compliant Microchip
26R2654
Ethernet Controller, 100 Mbps, Ieee 802.3, 3 V, 3.6 V, Tqfp, 44 Rohs Compliant Microchip 26R2654
Ethernet Controller, 100 Mbps, IEEE 802.3, 3 V, 3.6 V, TQFP, 44 RoHS Compliant: Yes

Ethernet Controller, 100 Mbps, IEEE 802.3, 3 V, 3.6 V, TQFP, 44 RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller Ieee 802.3, 10Mbps Tqfp-44; Data Rate Microchip - 07P9120 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller Ieee 802.3, 10Mbps Tqfp-44; Data Rate Microchip
07P9120
Ethernet Controller Ieee 802.3, 10Mbps Tqfp-44; Data Rate Microchip 07P9120
ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-44; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes

ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-44; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:44Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 26R2654 07P9120
Product Name Ethernet Controller, 100 Mbps, Ieee 802.3, 3 V, 3.6 V, Tqfp, 44 Rohs Compliant Microchip Ethernet Controller Ieee 802.3, 10Mbps Tqfp-44; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
Bluetooth Wireless Interface Module - WIM - Ametek Solartron Metrology
Specs
Protocol / Network Bluetooth®, Orbit® Network
Technology Wireless
Data Rate 3000 kbps
View Details