Microchip Technology, Inc. Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip LAN9221-ABZJ

Description
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Description
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip - 69W9499 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
69W9499
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip 69W9499
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9499
Product Name Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2857489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 5.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details