Microchip Technology, Inc. PCIe Ethernet LAN7430

Description
Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performan ce and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC, Integrated OTP, JTAG TAP and EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet with auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. PCIe-based networking provides flexibility for the routing and placement of network connections anywhere in the system. Specific enhancements for PCIe LPSS (Low Power Sub-States) L1.1 and LPSS L1.2 have been integrated to lower system power consumption. LAN7430 is available with a wide range of drivers including Windows®, Linux®, and Pseudo Code for development towards RTOS. LAN7430 also supports Precision Time Protocol using industry standard 1588-2008 PTP. GPIOs are provided that can be software defined for this function. Included within this feature is a programmable timer compare output that can also be software configured. The LAN7430 integrates all needed voltage regulators and requires only a single 3.3V supply. Further BOM savings can be realized through the integrated clock tree only requiring one external crystal or clock source. An EEPROM interface is provided although is not mandatory - an integrated OTP memory can provide for configuration data, further reducing system design cost and burden. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. Microsoft Connected Standby (CS) and Always On Always Connected (AOAC) is also supported. These wake events can be programmed to initiate a PCIe beacon, and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C). Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip, PCIe 3.1 @ 2.5GT/s to 10/100/1000 Ethernet controller PCIe Low Power Sub State LPSS L1.1 (snooze) & L1.2 (off) Requires only a single 25MHz crystal or single ended clock 9K jumbo frames are supported Internal OTP memory to remove the need for external EEPROM Integrated 10/100/1000 Physical Layer Fully supports IEEE 802.3/802.3u/802.3ab standards IEEE 802.3az-2010 - Energy Efficient Ethernet (EEE) Cable diagnostics including cable length measurement IEEE 1588-2008 Precision Time Protocol IEEE 1588-2008 E2E and P2P one and two step supported IEEE 1588-2008 Programmable Time Compare output (Eg: 1PPS) Comprehensive Driver Support Windows OneCore with WHQL Certification Linux driver in mainline kernel QNX Support Package Evaluation Board LAN7430 PCIe Gigabit Ethernet w/IEEE1588-2008 Evaluation Board
Datasheet
Description
Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performan ce and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC, Integrated OTP, JTAG TAP and EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet with auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. PCIe-based networking provides flexibility for the routing and placement of network connections anywhere in the system. Specific enhancements for PCIe LPSS (Low Power Sub-States) L1.1 and LPSS L1.2 have been integrated to lower system power consumption. LAN7430 is available with a wide range of drivers including Windows®, Linux®, and Pseudo Code for development towards RTOS. LAN7430 also supports Precision Time Protocol using industry standard 1588-2008 PTP. GPIOs are provided that can be software defined for this function. Included within this feature is a programmable timer compare output that can also be software configured. The LAN7430 integrates all needed voltage regulators and requires only a single 3.3V supply. Further BOM savings can be realized through the integrated clock tree only requiring one external crystal or clock source. An EEPROM interface is provided although is not mandatory - an integrated OTP memory can provide for configuration data, further reducing system design cost and burden. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. Microsoft Connected Standby (CS) and Always On Always Connected (AOAC) is also supported. These wake events can be programmed to initiate a PCIe beacon, and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C). Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip, PCIe 3.1 @ 2.5GT/s to 10/100/1000 Ethernet controller PCIe Low Power Sub State LPSS L1.1 (snooze) & L1.2 (off) Requires only a single 25MHz crystal or single ended clock 9K jumbo frames are supported Internal OTP memory to remove the need for external EEPROM Integrated 10/100/1000 Physical Layer Fully supports IEEE 802.3/802.3u/802.3ab standards IEEE 802.3az-2010 - Energy Efficient Ethernet (EEE) Cable diagnostics including cable length measurement IEEE 1588-2008 Precision Time Protocol IEEE 1588-2008 E2E and P2P one and two step supported IEEE 1588-2008 Programmable Time Compare output (Eg: 1PPS) Comprehensive Driver Support Windows OneCore with WHQL Certification Linux driver in mainline kernel QNX Support Package Evaluation Board LAN7430 PCIe Gigabit Ethernet w/IEEE1588-2008 Evaluation Board
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe Ethernet - LAN7430 - Microchip Technology, Inc.
Chandler, AZ, United States
PCIe Ethernet
LAN7430
PCIe Ethernet LAN7430
Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performan ce and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC, Integrated OTP, JTAG TAP and EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet with auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. PCIe-based networking provides flexibility for the routing and placement of network connections anywhere in the system. Specific enhancements for PCIe LPSS (Low Power Sub-States) L1.1 and LPSS L1.2 have been integrated to lower system power consumption. LAN7430 is available with a wide range of drivers including Windows®, Linux®, and Pseudo Code for development towards RTOS. LAN7430 also supports Precision Time Protocol using industry standard 1588-2008 PTP. GPIOs are provided that can be software defined for this function. Included within this feature is a programmable timer compare output that can also be software configured. The LAN7430 integrates all needed voltage regulators and requires only a single 3.3V supply. Further BOM savings can be realized through the integrated clock tree only requiring one external crystal or clock source. An EEPROM interface is provided although is not mandatory - an integrated OTP memory can provide for configuration data, further reducing system design cost and burden. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. Microsoft Connected Standby (CS) and Always On Always Connected (AOAC) is also supported. These wake events can be programmed to initiate a PCIe beacon, and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C). Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip, PCIe 3.1 @ 2.5GT/s to 10/100/1000 Ethernet controller PCIe Low Power Sub State LPSS L1.1 (snooze) & L1.2 (off) Requires only a single 25MHz crystal or single ended clock 9K jumbo frames are supported Internal OTP memory to remove the need for external EEPROM Integrated 10/100/1000 Physical Layer Fully supports IEEE 802.3/802.3u/802.3ab standards IEEE 802.3az-2010 - Energy Efficient Ethernet (EEE) Cable diagnostics including cable length measurement IEEE 1588-2008 Precision Time Protocol IEEE 1588-2008 E2E and P2P one and two step supported IEEE 1588-2008 Programmable Time Compare output (Eg: 1PPS) Comprehensive Driver Support Windows OneCore with WHQL Certification Linux driver in mainline kernel QNX Support Package Evaluation Board LAN7430 PCIe Gigabit Ethernet w/IEEE1588-2008 Evaluation Board

Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC, Integrated OTP, JTAG TAP and EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet with auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards.

PCIe-based networking provides flexibility for the routing and placement of network connections anywhere in the system. Specific enhancements for PCIe LPSS (Low Power Sub-States) L1.1 and LPSS L1.2 have been integrated to lower system power consumption. LAN7430 is available with a wide range of drivers including Windows®, Linux®, and Pseudo Code for development towards RTOS. LAN7430 also supports Precision Time Protocol using industry standard 1588-2008 PTP. GPIOs are provided that can be software defined for this function. Included within this feature is a programmable timer compare output that can also be software configured.

The LAN7430 integrates all needed voltage regulators and requires only a single 3.3V supply. Further BOM savings can be realized through the integrated clock tree only requiring one external crystal or clock source. An EEPROM interface is provided although is not mandatory - an integrated OTP memory can provide for configuration data, further reducing system design cost and burden.

Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. Microsoft Connected Standby (CS) and Always On Always Connected (AOAC) is also supported. These wake events can be programmed to initiate a PCIe beacon, and if desired, also generate a hardware PME event.

The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C).
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.


*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

  • Single-chip, PCIe 3.1 @ 2.5GT/s to 10/100/1000 Ethernet controller
    • PCIe Low Power Sub State LPSS L1.1 (snooze) & L1.2 (off)
    • Requires only a single 25MHz crystal or single ended clock
    • 9K jumbo frames are supported
    • Internal OTP memory to remove the need for external EEPROM
  • Integrated 10/100/1000 Physical Layer
    • Fully supports IEEE 802.3/802.3u/802.3ab standards
    • IEEE 802.3az-2010 - Energy Efficient Ethernet (EEE)
    • Cable diagnostics including cable length measurement
  • IEEE 1588-2008 Precision Time Protocol
    • IEEE 1588-2008 E2E and P2P one and two step supported
    • IEEE 1588-2008 Programmable Time Compare output (Eg: 1PPS)
  • Comprehensive Driver Support
    • Windows OneCore with WHQL Certification
    • Linux driver in mainline kernel
    • QNX Support Package
  • Evaluation Board
    • LAN7430 PCIe Gigabit Ethernet w/IEEE1588-2008 Evaluation Board
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN7430
Product Name PCIe Ethernet
Host Bus PCIe 3.1 at 2.5GT/s
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 162126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Low Profile PCI Express
Number of Ports 2
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details