Microchip Technology, Inc. Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip KSZ9477STXI

Description
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip - 23AC6048 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip
23AC6048
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip 23AC6048
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes

ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 23AC6048
Product Name Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-02A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details