Microchip Technology, Inc. Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip LAN9514I-JZX

Description
USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes
Datasheet
Description
USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip - 69W9526 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip
69W9526
Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip 69W9526
USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes

USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9526
Product Name Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 10GbE SFP+ Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 8 Ports 10GbE SFP+ Network Mezzanine Card for enterprise applications.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details