Microchip Technology, Inc. Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip KSZ9567STXI-TR

Description
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Description
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip - 03AJ1874 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip
03AJ1874
Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip 03AJ1874
ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

ETHERNET SWITCH, 7 PORT, 1GBPS, TQFP-128; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1874
Product Name Ethernet Switch, 7 Port, 1Gbps, Tqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2501200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E7 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details