Microchip Technology, Inc. Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip KSZ8873RLLI

Description
SWITCH, ENET, 3PORT, 1X RMII, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet
Description
SWITCH, ENET, 3PORT, 1X RMII, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip - 10AC7947 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip
10AC7947
Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip 10AC7947
SWITCH, ENET, 3PORT, 1X RMII, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

SWITCH, ENET, 3PORT, 1X RMII, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

Supplier's Site
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip - 70Y9015 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
70Y9015
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip 70Y9015
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:RMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 10AC7947 70Y9015
Product Name Switch, Enet, 3Port, 1X Rmii, 64Lqfp; Data Rate Microchip Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
1 or 2 Ports 100GbE QSFP28 Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 1 or 2 Ports 100GbE QSFP28 Network Mezzanine Card for enterprise applications.
View Details