Microchip Technology, Inc. Ethernet Tx Rx, 1Gbps, Vqfn-48; Data Rate Microchip KSZ9031RNXIC-TR

Description
ETHERNET TX RX, 1GBPS, VQFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:VQFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET TX RX, 1GBPS, VQFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:VQFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Tx Rx, 1Gbps, Vqfn-48; Data Rate Microchip - 41AH8414 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Tx Rx, 1Gbps, Vqfn-48; Data Rate Microchip
41AH8414
Ethernet Tx Rx, 1Gbps, Vqfn-48; Data Rate Microchip 41AH8414
ETHERNET TX RX, 1GBPS, VQFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:VQFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

ETHERNET TX RX, 1GBPS, VQFN-48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:VQFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8414
Product Name Ethernet Tx Rx, 1Gbps, Vqfn-48; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-01A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details