Microchip Technology, Inc. Ethernet Controller, 100Mbps, Tqfp-128; Data Rate Microchip LAN91C111I-NU

Description
ETHERNET CONTROLLER, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Tqfp-128; Data Rate Microchip - 69W9477 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Tqfp-128; Data Rate Microchip
69W9477
Ethernet Controller, 100Mbps, Tqfp-128; Data Rate Microchip 69W9477
ETHERNET CONTROLLER, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 2.97 V, 3.63 V, Tqfp, 128 Rohs Compliant Microchip - 19P0537 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 2.97 V, 3.63 V, Tqfp, 128 Rohs Compliant Microchip
19P0537
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 2.97 V, 3.63 V, Tqfp, 128 Rohs Compliant Microchip 19P0537
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.97 V, 3.63 V, TQFP, 128 RoHS Compliant: Yes

Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.97 V, 3.63 V, TQFP, 128 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 69W9477 19P0537
Product Name Ethernet Controller, 100Mbps, Tqfp-128; Data Rate Microchip Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 2.97 V, 3.63 V, Tqfp, 128 Rohs Compliant Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2838315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCIe
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details