Microchip Technology, Inc. Ethernet Switch, 0 To 70Deg C; Data Rate Microchip KSZ8863MLL

Description
ETHERNET SWITCH, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 0 To 70Deg C; Data Rate Microchip - 70Y8997 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 0 To 70Deg C; Data Rate Microchip
70Y8997
Ethernet Switch, 0 To 70Deg C; Data Rate Microchip 70Y8997
ETHERNET SWITCH, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Ethernet, 3 Port, 48Lqfp; Data Rate Microchip - 10AC7940 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Ethernet, 3 Port, 48Lqfp; Data Rate Microchip
10AC7940
Switch, Ethernet, 3 Port, 48Lqfp; Data Rate Microchip 10AC7940
SWITCH, ETHERNET, 3 PORT, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.67V; Supply Voltage Max:3.465V; Controller IC Case Style:QFP; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

SWITCH, ETHERNET, 3 PORT, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.67V; Supply Voltage Max:3.465V; Controller IC Case Style:QFP; No. of Pins:48Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 70Y8997 10AC7940
Product Name Ethernet Switch, 0 To 70Deg C; Data Rate Microchip Switch, Ethernet, 3 Port, 48Lqfp; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details