Microchip Technology, Inc. Ethernet Transceiver, 10/100Mbps, Qfn-32; Data Rate Microchip LAN8710A-EZC-TR

Description
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10/100Mbps, Qfn-32; Data Rate Microchip - 30AC9693 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100Mbps, Qfn-32; Data Rate Microchip
30AC9693
Ethernet Transceiver, 10/100Mbps, Qfn-32; Data Rate Microchip 30AC9693
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 30AC9693
Product Name Ethernet Transceiver, 10/100Mbps, Qfn-32; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Dual LAN -  - Advantech
Specs
Processor Type Regular Flex I/O for Dual LAN
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details