Microchip Technology, Inc. Enet Transceiver, 100Mbps, 0 To 70Deg C; Data Rate Microchip KSZ8081MNXCA

Description
ENET TRANSCEIVER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet
Description
ENET TRANSCEIVER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Transceiver, 100Mbps, 0 To 70Deg C; Data Rate Microchip - 72AC5848 - Newark, An Avnet Company
Chicago, IL, United States
Enet Transceiver, 100Mbps, 0 To 70Deg C; Data Rate Microchip
72AC5848
Enet Transceiver, 100Mbps, 0 To 70Deg C; Data Rate Microchip 72AC5848
ENET TRANSCEIVER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

ENET TRANSCEIVER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 72AC5848
Product Name Enet Transceiver, 100Mbps, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Dual LAN -  - Advantech
Specs
Processor Type Regular Flex I/O for Dual LAN
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details