Microchip Technology, Inc. Txrx, Ethernet, Gb Rgmii, 48Tqfn; Data Rate Microchip KSZ9021RN

Description
TXRX, ETHERNET, GB RGMII, 48TQFN; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
TXRX, ETHERNET, GB RGMII, 48TQFN; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Txrx, Ethernet, Gb Rgmii, 48Tqfn; Data Rate Microchip - 10AC7957 - Newark, An Avnet Company
Chicago, IL, United States
Txrx, Ethernet, Gb Rgmii, 48Tqfn; Data Rate Microchip
10AC7957
Txrx, Ethernet, Gb Rgmii, 48Tqfn; Data Rate Microchip 10AC7957
TXRX, ETHERNET, GB RGMII, 48TQFN; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes

TXRX, ETHERNET, GB RGMII, 48TQFN; Data Rate:1000Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip - 70Y9059 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip
70Y9059
Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip 70Y9059
ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 0 TO 70DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:RGMII; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 10AC7957 70Y9059
Product Name Txrx, Ethernet, Gb Rgmii, 48Tqfn; Data Rate Microchip Ethernet Transceiver, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3 IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details