Microchip Technology, Inc. Ethernet Controller Ieee 802.3, 10Mbps Tqfp-64; Data Rate Microchip ENC624J600-I/PT

Description
ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-64; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-64; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller Ieee 802.3, 10Mbps Tqfp-64; Data Rate Microchip - 07P9123 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller Ieee 802.3, 10Mbps Tqfp-64; Data Rate Microchip
07P9123
Ethernet Controller Ieee 802.3, 10Mbps Tqfp-64; Data Rate Microchip 07P9123
ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-64; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes

ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-64; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07P9123
Product Name Ethernet Controller Ieee 802.3, 10Mbps Tqfp-64; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

2 Port 100GbE QSFP28 Network Mezzanine Cards for enterprise applications. -  - Advantech
Specs
Processor Type 2 Port 100GbE QSFP28 Network Mezzanine Cards for enterprise applications.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details