Microchip Technology, Inc. Ic, Txrx, Phy, 10/100, 3.3V, 48Lqfp; Data Rate Microchip KSZ8001LI

Description
IC, TXRX, PHY, 10/100, 3.3V, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes
Datasheet
Description
IC, TXRX, PHY, 10/100, 3.3V, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Txrx, Phy, 10/100, 3.3V, 48Lqfp; Data Rate Microchip - 10AC7929 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Txrx, Phy, 10/100, 3.3V, 48Lqfp; Data Rate Microchip
10AC7929
Ic, Txrx, Phy, 10/100, 3.3V, 48Lqfp; Data Rate Microchip 10AC7929
IC, TXRX, PHY, 10/100, 3.3V, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes

IC, TXRX, PHY, 10/100, 3.3V, 48LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7929
Product Name Ic, Txrx, Phy, 10/100, 3.3V, 48Lqfp; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details