Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with 32 Bit Interface LAN9218

Description
The LAN9218(i) is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9218(i) has been specifically architected to provide the highest performance possible for any given architecture. The LAN9218(i) is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX. The LAN9218(i) includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. The LAN9218(i) includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9218(i) memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for the highest performance applications Efficient architecture with low CPU overhead Easily interfaces to most 32-bit and 16-bit embedded CPU’s Integrated PHY with HP Auto-MDIX Support Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Target Applications Video distribution systems, multi-room PVR Cable, satellite, and IP set-top boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP Solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for the highest performance applications Highest performing non-PCI Ethernet controller 32-bit interface with fast bus cycle times Burst-mode read support Eliminates dropped packets Internal buffer memory can store over 200 packets Automatic PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Reduced-Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated 10/100 Ethernet PHY Supports HP Auto-MDIX Auto-negotiation Supports energy-detect power down Host bus interface Simple, SRAM-like interface 32 or 16-bit data bus 16Kbyte FIFO with flexible TX/RX allocation One configurable host interrupt Miscellaneous features Low-profile 100-pin TQFP, RoHS Compliant package Integrated 1.8V regulator General Purpose Timer Optional EEPROM interface Support for 3 status LEDs multiplexed with Programmable GPIO signals Single 3.3V Power Supply with 5V tolerant I/O Commercial and Industrial (LAN9218i) Temperature Support *Third-party brands and names are the property of their respective owners.
Datasheet
Description
The LAN9218(i) is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9218(i) has been specifically architected to provide the highest performance possible for any given architecture. The LAN9218(i) is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX. The LAN9218(i) includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. The LAN9218(i) includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9218(i) memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for the highest performance applications Efficient architecture with low CPU overhead Easily interfaces to most 32-bit and 16-bit embedded CPU’s Integrated PHY with HP Auto-MDIX Support Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Target Applications Video distribution systems, multi-room PVR Cable, satellite, and IP set-top boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP Solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for the highest performance applications Highest performing non-PCI Ethernet controller 32-bit interface with fast bus cycle times Burst-mode read support Eliminates dropped packets Internal buffer memory can store over 200 packets Automatic PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Reduced-Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated 10/100 Ethernet PHY Supports HP Auto-MDIX Auto-negotiation Supports energy-detect power down Host bus interface Simple, SRAM-like interface 32 or 16-bit data bus 16Kbyte FIFO with flexible TX/RX allocation One configurable host interrupt Miscellaneous features Low-profile 100-pin TQFP, RoHS Compliant package Integrated 1.8V regulator General Purpose Timer Optional EEPROM interface Support for 3 status LEDs multiplexed with Programmable GPIO signals Single 3.3V Power Supply with 5V tolerant I/O Commercial and Industrial (LAN9218i) Temperature Support *Third-party brands and names are the property of their respective owners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with 32 Bit Interface - LAN9218 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with 32 Bit Interface
LAN9218
10/100 Base-T/TX Ethernet Controller with 32 Bit Interface LAN9218
The LAN9218(i) is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9218(i) has been specifically architected to provide the highest performance possible for any given architecture. The LAN9218(i) is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX. The LAN9218(i) includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. The LAN9218(i) includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9218(i) memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for the highest performance applications Efficient architecture with low CPU overhead Easily interfaces to most 32-bit and 16-bit embedded CPU’s Integrated PHY with HP Auto-MDIX Support Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Target Applications Video distribution systems, multi-room PVR Cable, satellite, and IP set-top boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP Solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for the highest performance applications Highest performing non-PCI Ethernet controller 32-bit interface with fast bus cycle times Burst-mode read support Eliminates dropped packets Internal buffer memory can store over 200 packets Automatic PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Reduced-Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated 10/100 Ethernet PHY Supports HP Auto-MDIX Auto-negotiation Supports energy-detect power down Host bus interface Simple, SRAM-like interface 32 or 16-bit data bus 16Kbyte FIFO with flexible TX/RX allocation One configurable host interrupt Miscellaneous features Low-profile 100-pin TQFP, RoHS Compliant package Integrated 1.8V regulator General Purpose Timer Optional EEPROM interface Support for 3 status LEDs multiplexed with Programmable GPIO signals Single 3.3V Power Supply with 5V tolerant I/O Commercial and Industrial (LAN9218i) Temperature Support *Third-party brands and names are the property of their respective owners.

The LAN9218(i) is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9218(i) has been specifically architected to provide the highest performance possible for any given architecture. The LAN9218(i) is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant, and supports HP Auto-MDIX.

The LAN9218(i) includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. The LAN9218(i) includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9218(i) memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity.

The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • Optimized for the highest performance applications
    • Efficient architecture with low CPU overhead
    • Easily interfaces to most 32-bit and 16-bit embedded CPU’s
    • Integrated PHY with HP Auto-MDIX Support
    • Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams
    Target Applications
    • Video distribution systems, multi-room PVR
    • Cable, satellite, and IP set-top boxes
    • Digital video recorders and DVD recorder/players
    • Digital TV
    • Digital media clients/servers and home gateways
    • Video-over IP Solutions, IP PBX & video phones
    • Wireless routers & access points
    • High-end audio distribution systems
    Key Benefits
    • Non-PCI Ethernet controller for the highest performance applications
      • Highest performing non-PCI Ethernet controller
      • 32-bit interface with fast bus cycle times
      • Burst-mode read support
    • Eliminates dropped packets
      • Internal buffer memory can store over 200 packets
      • Automatic PAUSE and back-pressure flow control
    • Minimizes CPU overhead
      • Supports Slave-DMA
      • Interrupt Pin with Programmable Hold-off timer
    • Reduces system cost and increases design flexibility
    • SRAM-like interface easily interfaces to most Embedded CPU's or SoC's
    • Reduced-Power Modes
      • Numerous power management modes
      • Wake on LAN*
      • Magic packet wakeup*
      • Wakeup indicator event signal
      • Link Status Change
    • Single chip Ethernet controller
      • Fully compliant with IEEE 802.3/802.3u standards
      • Integrated Ethernet MAC and PHY
      • 10BASE-T and 100BASE-TX support
      • Full- and Half-duplex support
      • Full-duplex flow control
      • Backpressure for half-duplex flow control
      • Preamble generation and removal
      • Automatic 32-bit CRC generation and checking
      • Automatic payload padding and pad removal
      • Loop-back modes
    • Flexible address filtering modes
      • One 48-bit perfect address
      • 64 hash-filtered multicast addresses
      • Pass all multicast
      • Promiscuous mode
      • Inverse filtering
      • Pass all incoming with status report
      • Disable reception of broadcast packets
    • Integrated 10/100 Ethernet PHY
      • Supports HP Auto-MDIX
      • Auto-negotiation
      • Supports energy-detect power down
    • Host bus interface
      • Simple, SRAM-like interface
      • 32 or 16-bit data bus
      • 16Kbyte FIFO with flexible TX/RX allocation
      • One configurable host interrupt
    • Miscellaneous features
      • Low-profile 100-pin TQFP, RoHS Compliant package
      • Integrated 1.8V regulator
      • General Purpose Timer
      • Optional EEPROM interface
      • Support for 3 status LEDs multiplexed with Programmable GPIO signals
    • Single 3.3V Power Supply with 5V tolerant I/O
    • Commercial and Industrial (LAN9218i) Temperature Support
    *Third-party brands and names are the property of their respective owners.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN9218
Product Name 10/100 Base-T/TX Ethernet Controller with 32 Bit Interface
Host Bus 32 bit Host Bus
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Remote Switch - 98R17500401 - Advantech
Specs
Processor Type Regular Flex I/O for Remote Switch
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details