Microchip Technology, Inc. Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip KSZ8463MLI

Description
ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip - 64AH3785 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip
64AH3785
Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip 64AH3785
ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes

ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 64AH3785
Product Name Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip
Protocol / Network IEEE 1588.2
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details