Microchip Technology, Inc. Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip LAN9221I-ABZJ

Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 07AH6590 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
07AH6590
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 07AH6590
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip - 69W9500 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
69W9500
Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip 69W9500
ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 07AH6590 69W9500
Product Name Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip Ethernet Controller, 100Mbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details