Microchip Technology, Inc. Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip LAN9252/ML

Description
ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip - 46Y7859 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip
46Y7859
Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip 46Y7859
ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

ENET CONTROLLER, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 46Y7859
Product Name Enet Controller, 100Mbps, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2133110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; Pcie
Number of Ports 1
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details