Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip LAN9730I-ABZJ

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:JTAG, MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:JTAG, MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip - 69W9529 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip
69W9529
Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip 69W9529
ETHERNET TRANSCEIVER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:JTAG, MII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:JTAG, MII RoHS Compliant: Yes

Supplier's Site
Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip - 44AC2520 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip
44AC2520
Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip 44AC2520
ETHERNET TRANSCEIVER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:JTAG, MII; RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-56; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:JTAG, MII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9529
Product Name Ethernet Transceiver, 100Mbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 473434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details