Microchip Technology, Inc. Ethernet Controller, 100Mbps, Tqfp-64; Data Rate Microchip LAN9252I/PT

Description
ETHERNET CONTROLLER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Tqfp-64; Data Rate Microchip - 46Y7862 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Tqfp-64; Data Rate Microchip
46Y7862
Ethernet Controller, 100Mbps, Tqfp-64; Data Rate Microchip 46Y7862
ETHERNET CONTROLLER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:-RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, TQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 46Y7862
Product Name Ethernet Controller, 100Mbps, Tqfp-64; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 480000 kbps
Host Bus PCI; PCIe
Number of Ports 3
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details